Littelfuse, Inc. Fuse Holders 03453LS8H

Description
Fuse Holder PanelMount 3AG/3AB 250VAC/DC
Request a Quote Datasheet
Description
Fuse Holder PanelMount 3AG/3AB 250VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8781962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8781962
Fuse Holders 8781962
Fuse Holder PanelMount 3AG/3AB 250VAC/DC

Fuse Holder PanelMount 3AG/3AB 250VAC/DC

Supplier's Site
Fuseholders - F3124-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3124-ND
Fuseholders F3124-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 98F8882 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
98F8882
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 98F8882
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 8781962 F3124-ND 98F8882
Product Name Fuse Holders Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated Other; (3ab, 3ag)
Approvals / Ratings UL; CSA; VDE
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1056-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Power Fuses Fuse Holders/Fuse Bases - Class J Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 1 to 600 amps
Rated Operating Voltage 600 volts
View Details