Littelfuse, Inc. Fuseholders 03453LS1H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1490-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1490-ND
Fuseholders F1490-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holders - 7874423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874423P
Fuse Holders 7874423P
Panel Mount Fuseholder 20A 250V

Panel Mount Fuseholder 20A 250V

Supplier's Site
Fuse Holders - 7874423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874423
Fuse Holders 7874423
Panel Mount Fuseholder 20A 250V

Panel Mount Fuseholder 20A 250V

Supplier's Site
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount - 70184857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount
70184857
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount 70184857
20 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

20 A (Max.) , 250 VAC (Max.) , Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect, 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K0274 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K0274
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K0274
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F1490-ND 7874423P 7874423 70184857 67K0274
Product Name Fuseholders Fuse Holders Fuse Holders Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Mounting Panel Mount Panel Mount
Normal Operating Current 20 amps 10 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, vertical, PC1 - FAP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details