Littelfuse, Inc. Fuseholders - 03453LF7H 03453LF7H

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 810451-03453LF7H Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Panel Mount Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 250V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 20A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 810451-03453LF7H Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Panel Mount Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 250V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03453LF7H - 810451-03453LF7H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 03453LF7H
810451-03453LF7H
Fuseholders - 03453LF7H 810451-03453LF7H
Manufacturer: Littelfuse Inc. Win Source Part Number: 810451-03453LF7H Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Panel Mount Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 250V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 20A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 810451-03453LF7H
Termination Style: Quick Connect - 0.250" (6.3mm)
Mounting Style: Panel Mount
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: 3AG
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm)
Number of Circuits: 1
Voltage: 250V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 20A

Buy Now
Fuseholders - F3122-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3122-ND
Fuseholders F3122-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K0273 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K0273
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K0273
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount - 70184855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount
70184855
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount 70184855
250 VAC, VDC (Max.) Voltage, Panel Mounting, Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

250 VAC, VDC (Max.) Voltage, Panel Mounting, Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect, 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 810451-03453LF7H F3122-ND 67K0273 70184855
Product Name Fuseholders - 03453LF7H Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount
Normal Operating Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Holders - V-22A(207A) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 0031.6010-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Fuse Block; Chassis Mount
View Details