Littelfuse, Inc. Fuseholders 03452LS2H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1486-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1486-ND
Fuseholders F1486-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse - 02B7632 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
02B7632
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse 02B7632
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1486-ND 02B7632
Product Name Fuseholders Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 0751.0508-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuse Holder - 44641477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2773911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details