Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 03452LF8X-ND | 26K8727 |
| Product Name | Fuseholders | Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 250 volts | 250 volts |