Littelfuse, Inc. Fuseholders 03452LF7H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03452LF7H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03452LF7H-ND
Fuseholders 03452LF7H-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse - 90F9133 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
90F9133
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse 90F9133
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03452LF7H-ND 90F9133
Product Name Fuseholders Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Street Lighting Fuse Boxes - CS0578-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - V-55B Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details