The 345 series is a panel mount enclosed fuse holder designed for 3AG, 3AB, and 5×20mm fuses, compliant with IEC 60127-6 standards. It features a black glass-filled thermoplastic body (UL 94V-0), a grey or black thermoplastic knob, and nickel-plated copper alloy contacts with a spring-loaded bayonet mechanism. The holder supports soldering or quick-connect terminals, operates from -40°C to +85°C, and has a dielectric strength of 4,000 volts minimum. It is rated for 20A at 600V for all fuse sizes. The part number 03450121HX020 corresponds to a high profile finger grip knob variant for 5×20mm fuses, provided in bulk packaging of 100 pieces.
FUSE HOLDER, SHOCK-SAFE 5X20MM Product overview: 03450121HX020 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 145-03450121HX020 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 145-03450121HX020 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |