Littelfuse, Inc. Through-Hole 600V 20A Circuit Protection Fuse 03450101H

Description
600V 20A PTC Resettable Fuse, Through Hole, Illuminated Product overview: 03450101H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 600V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-03450101H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A PTC Resettable Fuse, Through Hole, Illuminated Product overview: 03450101H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 600V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-03450101H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 20A Circuit Protection Fuse
140-03450101H
Through-Hole 600V 20A Circuit Protection Fuse 140-03450101H
600V 20A PTC Resettable Fuse, Through Hole, Illuminated Product overview: 03450101H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 600V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-03450101H can be used for catalog matching and distributor lookup.

600V 20A PTC Resettable Fuse, Through Hole, Illuminated Product overview: 03450101H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 600V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-03450101H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 140-03450101H
Product Name Through-Hole 600V 20A Circuit Protection Fuse
Fuse Material Glass, Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002645023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038P8 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 50 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers