Littelfuse, Inc. Micro3 033707.5PX2S

Description
This 7.5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet
Description
This 7.5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro3 - 033707.5PX2S - Littelfuse, Inc.
Rosemont, IL, United States
Micro3
033707.5PX2S
Micro3 033707.5PX2S
This 7.5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

This 7.5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

Fuses - 033707.5PX2S-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
LIttelfuse MICRO3™ Fuse Blade 7.5A, 32VDC, DC, Dark Brown, 033707.5PX2S - 46122 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO3™ Fuse Blade 7.5A, 32VDC, DC, Dark Brown, 033707.5PX2S
46122
LIttelfuse MICRO3™ Fuse Blade 7.5A, 32VDC, DC, Dark Brown, 033707.5PX2S 46122
Littelfuse MICRO3 Fuse Blade 033707.5PX2S Category: Blade Fuses Manufacturer: Littelfuse Color: Dark Brown Three terminals and two fuse elements with a common center terminal Space saving with sub-miniature design Meets the need for more circuits to be protected while utilizing less space High temperature tolerance in adverse environments 257°F (125°C) to -40°F (-40°C)
  • Littelfuse MICRO3 Fuse Blade 033707.5PX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Color: Dark Brown
  • Three terminals and two fuse elements with a common center terminal
  • Space saving with sub-miniature design
  • Meets the need for more circuits to be protected while utilizing less space
  • High temperature tolerance in adverse environments
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Singapore, Singapore
Automotive 7.5A 32V Circuit Protection Fuse
139-033707.5PX2S
Automotive 7.5A 32V Circuit Protection Fuse 139-033707.5PX2S
Fuse Blade 7.5A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 033707.5PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-033707.5PX2S can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 033707.5PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-033707.5PX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
033707.5PX2S
Circuit Protection - Fuses 033707.5PX2S
FUSE AUTO 7.5A 32VDC BLADE MICRO

FUSE AUTO 7.5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 033707.5PX2S 033707.5PX2S-ND 46122 139-033707.5PX2S 033707.5PX2S
Product Name Micro3 Fuses LIttelfuse MICRO3™ Fuse Blade 7.5A, 32VDC, DC, Dark Brown, 033707.5PX2S Automotive 7.5A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuses - 004110221 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers