Littelfuse, Inc. Automotive 7.5A 32V Circuit Protection Fuse 033707.5LXS

Description
Fuse Blade 7.5A 32V Socket Automotive Product overview: 033707.5LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-033707.5LXS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade 7.5A 32V Socket Automotive Product overview: 033707.5LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-033707.5LXS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 7.5A 32V Circuit Protection Fuse
139-033707.5LXS
Automotive 7.5A 32V Circuit Protection Fuse 139-033707.5LXS
Fuse Blade 7.5A 32V Socket Automotive Product overview: 033707.5LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-033707.5LXS can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A 32V Socket Automotive Product overview: 033707.5LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-033707.5LXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 033707.5LXS-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Blade Fuse, 7.5A, 32Vdc; Blow Characteristic Littelfuse - 64W8543 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse, 7.5A, 32Vdc; Blow Characteristic Littelfuse
64W8543
Blade Fuse, 7.5A, 32Vdc; Blow Characteristic Littelfuse 64W8543
BLADE FUSE, 7.5A, 32VDC; Blow Characteristic:-; Fuse Current:7.5A; Voltage Rating VDC:32V; Product Range:MICRO3 337 Series RoHS Compliant: Yes

BLADE FUSE, 7.5A, 32VDC; Blow Characteristic:-; Fuse Current:7.5A; Voltage Rating VDC:32V; Product Range:MICRO3 337 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
033707.5LXS
Circuit Protection - Fuses 033707.5LXS
FUSE AUTO 7.5A 32VDC BLADE MICRO

FUSE AUTO 7.5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-033707.5LXS 033707.5LXS-ND 64W8543 033707.5LXS
Product Name Automotive 7.5A 32V Circuit Protection Fuse Fuses Blade Fuse, 7.5A, 32Vdc; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 7.5 amps 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data