Littelfuse, Inc. Micro3 0337015.PX2S

Description
This 15 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet
Description
This 15 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro3 - 0337015.PX2S - Littelfuse, Inc.
Rosemont, IL, United States
Micro3
0337015.PX2S
Micro3 0337015.PX2S
This 15 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

This 15 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

Fuses - F11404-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, Micro

15A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
LIttelfuse MICRO3™ Blade Fuse, Blue 15A, 32VDC, Time Delay, 0337015.PX2S - 46124 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO3™ Blade Fuse, Blue 15A, 32VDC, Time Delay, 0337015.PX2S
46124
LIttelfuse MICRO3™ Blade Fuse, Blue 15A, 32VDC, Time Delay, 0337015.PX2S 46124
Littelfuse Automotive Blade Fuses 0337015.PX2S MICRO3 Category: Blade Fuses Manufacturer: Littelfuse Series: MICRO3 Fuses Style: Blade Fuse The MICRO3 fuse is the new standard for vehicle circuit protection Three terminals and two fuse elements with a common center terminal Space saving with sub-miniature design Meets the need for more circuits to be protected while utilizing less space High temperature tolerance in adverse environments 257°F (125°C) to -40°F (-40°C)
  • Littelfuse Automotive Blade Fuses 0337015.PX2S MICRO3
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Series: MICRO3 Fuses
  • Style: Blade Fuse
  • The MICRO3 fuse is the new standard for vehicle circuit protection
  • Three terminals and two fuse elements with a common center terminal
  • Space saving with sub-miniature design
  • Meets the need for more circuits to be protected while utilizing less space
  • High temperature tolerance in adverse environments
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Singapore, Singapore
Automotive 15A 32V Circuit Protection Fuse
139-0337015.PX2S
Automotive 15A 32V Circuit Protection Fuse 139-0337015.PX2S
Fuse Blade 15A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 0337015.PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337015.PX2S can be used for catalog matching and distributor lookup.

Fuse Blade 15A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 0337015.PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337015.PX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0337015.PX2S
Circuit Protection - Fuses 0337015.PX2S
FUSE AUTO 15A 32VDC BLADE MICRO

FUSE AUTO 15A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0337015.PX2S F11404-ND 46124 139-0337015.PX2S 0337015.PX2S
Product Name Micro3 Fuses LIttelfuse MICRO3™ Blade Fuse, Blue 15A, 32VDC, Time Delay, 0337015.PX2S Automotive 15A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1857-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002625218 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers