Littelfuse, Inc. Micro3 0337010.PX2S

Description
This 10 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet
Description
This 10 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro3 - 0337010.PX2S - Littelfuse, Inc.
Rosemont, IL, United States
Micro3
0337010.PX2S
Micro3 0337010.PX2S
This 10 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

This 10 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

LIttelfuse MICRO3™ Blade Fuse, Red 10A, 32VDC, Time Delay, 0337010.PX2S - 46123 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO3™ Blade Fuse, Red 10A, 32VDC, Time Delay, 0337010.PX2S
46123
LIttelfuse MICRO3™ Blade Fuse, Red 10A, 32VDC, Time Delay, 0337010.PX2S 46123
Littelfuse MICRO3 Automotive Blade Fuses 0337010.PX2S Category: Blade Fuses Manufacturer: Littelfuse Series: MICRO3 Fuses Style: Blade Fuse The MICRO3 fuse is the new standard for vehicle circuit protection Three terminals and two fuse elements with a common center terminal Space saving with sub-miniature design Meets the need for more circuits to be protected while utilizing less space High temperature tolerance in adverse environments
  • Littelfuse MICRO3 Automotive Blade Fuses 0337010.PX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Series: MICRO3 Fuses
  • Style: Blade Fuse
  • The MICRO3 fuse is the new standard for vehicle circuit protection
  • Three terminals and two fuse elements with a common center terminal
  • Space saving with sub-miniature design
  • Meets the need for more circuits to be protected while utilizing less space
  • High temperature tolerance in adverse environments
Supplier's Site Datasheet
Singapore, Singapore
Automotive 10A 32V Circuit Protection Fuse
139-0337010.PX2S
Automotive 10A 32V Circuit Protection Fuse 139-0337010.PX2S
Fuse Blade 10A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 0337010.PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337010.PX2S can be used for catalog matching and distributor lookup.

Fuse Blade 10A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 0337010.PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337010.PX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11403-ND - DigiKey
Thief River Falls, MN, United States
10A AC 32V DC Fuse Automotive Holder Blade, Micro

10A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0337010.PX2S
Circuit Protection - Fuses 0337010.PX2S
FUSE AUTO 10A 32VDC BLADE MICRO

FUSE AUTO 10A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0337010.PX2S 46123 139-0337010.PX2S F11403-ND 0337010.PX2S
Product Name Micro3 LIttelfuse MICRO3™ Blade Fuse, Red 10A, 32VDC, Time Delay, 0337010.PX2S Automotive 10A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-0031.8468TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details