10A AC 32V DC Fuse Automotive Holder Blade, Micro
Fuse Blade 10A 32V Socket Automotive Product overview: 0337010.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337010.LXS can be used for catalog matching and distributor lookup.
FUSE AUTO 10A 32VDC BLADE MICRO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F11115-ND | 139-0337010.LXS | 0337010.LXS |
| Product Name | Fuses | Automotive 10A 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Blade | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Breaking Capacity | 1000 amps | 1000 amps |