Littelfuse, Inc. Micro3 0337005.PX2S

Description
This 5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet
Description
This 5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro3 - 0337005.PX2S - Littelfuse, Inc.
Rosemont, IL, United States
Micro3
0337005.PX2S
Micro3 0337005.PX2S
This 5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

This 5 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

Singapore, Singapore
Automotive 5A 32V Circuit Protection Fuse
139-0337005.PX2S
Automotive 5A 32V Circuit Protection Fuse 139-0337005.PX2S
Fuse Blade 5A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 0337005.PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337005.PX2S can be used for catalog matching and distributor lookup.

Fuse Blade 5A 32V Socket 14.4 X 4.2 X 10.6mm Polyamide 66 Automotive Product overview: 0337005.PX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0337005.PX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11402-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Automotive Holder Blade, Micro

5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
LIttelfuse MICRO3™ Blade Fuse Tan 5A, 32VDC, 0337005.PX2S - 46121 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO3™ Blade Fuse Tan 5A, 32VDC, 0337005.PX2S
46121
LIttelfuse MICRO3™ Blade Fuse Tan 5A, 32VDC, 0337005.PX2S 46121
Littelfuse MICRO3 Blade Fuse 0337005.PX2S Category: Blade Fuses Manufacturer: Littelfuse Color: Tan Three terminals and two fuse elements with a common center terminal Space saving with sub-miniature design Meets the need for more circuits to be protected while utilizing less space High temperature tolerance in adverse environments -40°F (-40°C) to 257°F (125°C)
  • Littelfuse MICRO3 Blade Fuse 0337005.PX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Color: Tan
  • Three terminals and two fuse elements with a common center terminal
  • Space saving with sub-miniature design
  • Meets the need for more circuits to be protected while utilizing less space
  • High temperature tolerance in adverse environments
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0337005.PX2S
Circuit Protection - Fuses 0337005.PX2S
FUSE AUTO 5A 32VDC BLADE MICRO

FUSE AUTO 5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0337005.PX2S 139-0337005.PX2S F11402-ND 46121 0337005.PX2S
Product Name Micro3 Automotive 5A 32V Circuit Protection Fuse Fuses LIttelfuse MICRO3™ Blade Fuse Tan 5A, 32VDC, 0337005.PX2S Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
Solar PV Fuses - PV14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers