Littelfuse, Inc. Micro3 0337003.PX2S

Description
This 3 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance
Description
This 3 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

Suppliers

Company
Product
Description
Supplier Links
Micro3 - 0337003.PX2S - Littelfuse, Inc.
Rosemont, IL, United States
Micro3
0337003.PX2S
Micro3 0337003.PX2S
This 3 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

This 3 A MICRO3TM automotive blade fuse performs well in adverse environments and at extreme temperatures. Despite its subminiature design, three blades and two fuse elements allow the MICRO3 fuse to provide dependable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight of 0.95 g ±10 % Complies with SAE 2741 and ISO 8820-3 for electrical, mechanical, and environmental performance

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0337003.PX2S
Product Name Micro3
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details