Littelfuse, Inc. Fuses 0332001.HXP

Description
"1A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7951-ND - DigiKey
Thief River Falls, MN, United States
"1A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Very Fast Acting/1A/250V; Blow Characteristic Littelfuse - 01P9168 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/1A/250V; Blow Characteristic Littelfuse
01P9168
Cartridge Fuse, Very Fast Acting/1A/250V; Blow Characteristic Littelfuse 01P9168
CARTRIDGE FUSE, VERY FAST ACTING/1A/250V; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:332 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/1A/250V; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:332 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0332001.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0332001.HXP
Circuit Protection - Fuses 0332001.HXP
FUSE CERM 1A 250VAC 125VDC 3AB

FUSE CERM 1A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F7951-ND 01P9168 0332001.HXP
Product Name Fuses Cartridge Fuse, Very Fast Acting/1A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data