Littelfuse, Inc. MICRO2® 32V Blade Fuse 032707.5YX2S

Description
This 7.5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet
Description
This 7.5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 032707.5YX2S - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
032707.5YX2S
MICRO2® 32V Blade Fuse 032707.5YX2S
This 7.5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated terminals Net weight 0.53 g ±5 %

This 7.5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated terminals Net weight 0.53 g ±5 %

Datasheet
Fuses - 032707.5YX2S-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Singapore, Singapore
Automotive 7.5A Circuit Protection Fuse
139-032707.5YX2S
Automotive 7.5A Circuit Protection Fuse 139-032707.5YX2S
Fuse Blade 7.5A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 032707.5YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-032707.5YX2S can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 032707.5YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-032707.5YX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LIttelfuse MICRO2™ Blade Fuse 7.5A, 32VDC, DC, Brown, 032707.5TX2S - 46117 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO2™ Blade Fuse 7.5A, 32VDC, DC, Brown, 032707.5TX2S
46117
LIttelfuse MICRO2™ Blade Fuse 7.5A, 32VDC, DC, Brown, 032707.5TX2S 46117
Littelfuse MICRO2 Blade Fuse 032707.5TX2S Category: Blade Fuses Manufacturer: Littelfuse New standard for vehicle circuit protection Sub-miniature design Space saving - allows more fuses to fit in a smaller space Used as a replacement fuse in new vehicles High temperature tolerance -40°F (-40°C) to 257°F (125°C) Color coded for easy identification
  • Littelfuse MICRO2 Blade Fuse 032707.5TX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • New standard for vehicle circuit protection
  • Sub-miniature design
  • Space saving - allows more fuses to fit in a smaller space
  • Used as a replacement fuse in new vehicles
  • High temperature tolerance -40°F (-40°C) to 257°F (125°C)
  • Color coded for easy identification
Supplier's Site Datasheet
Circuit Protection - Fuses 032707.5YX2S
FUSE AUTO 7.5A 32VDC BLADE MICRO

FUSE AUTO 7.5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 032707.5YX2S 032707.5YX2S-ND 139-032707.5YX2S 46117 032707.5YX2S
Product Name MICRO2® 32V Blade Fuse Fuses Automotive 7.5A Circuit Protection Fuse LIttelfuse MICRO2™ Blade Fuse 7.5A, 32VDC, DC, Brown, 032707.5TX2S Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002625118 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers