Littelfuse, Inc. Fuses 032707.5LXS

Description
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro
Request a Quote Datasheet
Description
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 032707.5LXS-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Singapore, Singapore
Automotive 7.5A Circuit Protection Fuse
139-032707.5LXS
Automotive 7.5A Circuit Protection Fuse 139-032707.5LXS
Fuse Blade 7.5A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 032707.5LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-032707.5LXS can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 032707.5LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-032707.5LXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
032707.5LXS
Circuit Protection - Fuses 032707.5LXS
FUSE AUTO 7.5A 32VDC BLADE MICRO

FUSE AUTO 7.5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 032707.5LXS-ND 139-032707.5LXS 032707.5LXS
Product Name Fuses Automotive 7.5A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details