Littelfuse, Inc. Circuit Protection Fuse 0327020.YX2S

Description
Electric Fuse, Product overview: 0327020.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327020.YX2S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Product overview: 0327020.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327020.YX2S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0327020.YX2S
Circuit Protection Fuse 139-0327020.YX2S
Electric Fuse, Product overview: 0327020.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327020.YX2S can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0327020.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327020.YX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse Micro 2 Fuse Yellow, 20A, 32VDC, 0327020.YX2S - 46126 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Micro 2 Fuse Yellow, 20A, 32VDC, 0327020.YX2S
46126
Littelfuse Micro 2 Fuse Yellow, 20A, 32VDC, 0327020.YX2S 46126
Littelfuse Micro 2 Fuse Category: Blade Fuses Manufacturer: Littelfuse New standard for vehicle circuit protection Sub-miniature design Space saving - allows more fuses to fit in a smaller space Used as a replacement fuse in new vehicles High temperature tolerance -40°F (-40°C) to 257°F (125°C) Color coded for easy identification
  • Littelfuse Micro 2 Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • New standard for vehicle circuit protection
  • Sub-miniature design
  • Space saving - allows more fuses to fit in a smaller space
  • Used as a replacement fuse in new vehicles
  • High temperature tolerance -40°F (-40°C) to 257°F (125°C)
  • Color coded for easy identification
Supplier's Site Datasheet
Fuses - F11111-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, Micro

20A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0327020.YX2S
Circuit Protection - Fuses 0327020.YX2S
FUSE AUTO 20A 32VDC BLADE MICRO

FUSE AUTO 20A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0327020.YX2S 46126 F11111-ND 0327020.YX2S
Product Name Circuit Protection Fuse Littelfuse Micro 2 Fuse Yellow, 20A, 32VDC, 0327020.YX2S Fuses Circuit Protection - Fuses
Fuse Type Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 004110436 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers