Littelfuse, Inc. MICRO2® 32V Blade Fuse 0327015.LXS

Description
This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet
Description
This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 0327015.LXS - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
0327015.LXS
MICRO2® 32V Blade Fuse 0327015.LXS
This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated terminals Net weight 0.53 g ±5 %

This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Silver-plated terminals Net weight 0.53 g ±5 %

Datasheet
Fuses - F11399-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, Micro

15A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0327015.LXS
Circuit Protection - Fuses 0327015.LXS
FUSE AUTO 15A 32VDC BLADE MICRO

FUSE AUTO 15A 32VDC BLADE MICRO

Supplier's Site
Blade Fuse, 15A, 32Vdc; Blow Characteristic Littelfuse - 64W8533 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse, 15A, 32Vdc; Blow Characteristic Littelfuse
64W8533
Blade Fuse, 15A, 32Vdc; Blow Characteristic Littelfuse 64W8533
BLADE FUSE, 15A, 32VDC; Blow Characteristic:-; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:MICRO2 327 Series RoHS Compliant: Yes

BLADE FUSE, 15A, 32VDC; Blow Characteristic:-; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:MICRO2 327 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0327015.LXS F11399-ND 0327015.LXS 64W8533
Product Name MICRO2® 32V Blade Fuse Fuses Circuit Protection - Fuses Blade Fuse, 15A, 32Vdc; Blow Characteristic Littelfuse
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data