Win Source Part Number: 1361558-0327010.LXS
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MICRO2™ 327
Package: Bulk
Product Status: Active
Package / Case: Blade, Micro
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Color: Red
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 89
DC Cold Resistance: 7.7 Ohms
Electric Fuse, Product overview: 0327010.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327010.LXS can be used for catalog matching and distributor lookup.
10A AC 32V DC Fuse Automotive Holder Blade, Micro
AUTO BLADE FUSE, 10A, 32VDC; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes
FUSE AUTO 10A 32VDC BLADE MICRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361558-0327010.LXS | 139-0327010.LXS | 0327010.LXS-ND | 64W8532 | 0327010.LXS |
| Product Name | Circuit Protection - Fuses | Circuit Protection Fuse | Fuses | Auto Blade Fuse, 10A, 32Vdc; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Requires Holder | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |