Littelfuse, Inc. MICRO2® 32V Blade Fuse 0327005.YX2S

Description
This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%
Request a Quote Datasheet
Description
This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 0327005.YX2S - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
0327005.YX2S
MICRO2® 32V Blade Fuse 0327005.YX2S
This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%

This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%

Datasheet
Circuit Protection - Fuses - 1341257-0327005.YX2S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1341257-0327005.YX2S
Circuit Protection - Fuses 1341257-0327005.YX2S
Win Source Part Number: 1341257-0327005.YX2S Category: Circuit Protection - Fuses Series: MICRO2™ 327 Color: Tan Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Melting I2t: 17 Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm) DC Cold Resistance: 0.0174 Ohms Standard Package: 4,000 Mounting Type: Requires Holder Package / Case: Blade, Micro Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. California Prop 65: Warning Information

Win Source Part Number: 1341257-0327005.YX2S
Category: Circuit Protection - Fuses
Series: MICRO2™ 327
Color: Tan
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Melting I2t: 17
Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm)
DC Cold Resistance: 0.0174 Ohms
Standard Package: 4,000
Mounting Type: Requires Holder
Package / Case: Blade, Micro
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
California Prop 65: Warning Information

Buy Now Datasheet
Fuses - F7126-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Automotive Holder Blade, Micro

5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Singapore, Singapore
Automotive 5A Circuit Protection Fuse
139-0327005.YX2S
Automotive 5A Circuit Protection Fuse 139-0327005.YX2S
Fuse Blade 5A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 0327005.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327005.YX2S can be used for catalog matching and distributor lookup.

Fuse Blade 5A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 0327005.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327005.YX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LIttelfuse MICRO2™Fuse, Tan, 5A, 32VDC, 0327005.YX2S - 46116 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO2™Fuse, Tan, 5A, 32VDC, 0327005.YX2S
46116
LIttelfuse MICRO2™Fuse, Tan, 5A, 32VDC, 0327005.YX2S 46116
Littelfuse MICRO2 Blade Fuse 0327005.YX2S Category: Blade Fuses Manufacturer: Littelfuse New standard for vehicle circuit protection Sub-miniature design Space saving - allows more fuses to fit in a smaller space Used as a replacement fuse in new vehicles High temperature tolerance -40°F (-40°C) to 257°F (125°C) Color coded for easy identification
  • Littelfuse MICRO2 Blade Fuse 0327005.YX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • New standard for vehicle circuit protection
  • Sub-miniature design
  • Space saving - allows more fuses to fit in a smaller space
  • Used as a replacement fuse in new vehicles
  • High temperature tolerance -40°F (-40°C) to 257°F (125°C)
  • Color coded for easy identification
Supplier's Site Datasheet
Fuse Micro2 Blade 32V Ag 5A 4000 Pc Rohs Compliant Littelfuse - 50Y0492 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Micro2 Blade 32V Ag 5A 4000 Pc Rohs Compliant Littelfuse
50Y0492
Fuse Micro2 Blade 32V Ag 5A 4000 Pc Rohs Compliant Littelfuse 50Y0492
FUSE - MICRO2 BLADE 32V AG 5A 4000 PC ROHS COMPLIANT: YES

FUSE - MICRO2 BLADE 32V AG 5A 4000 PC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 0327005.YX2S
FUSE AUTO 5A 32VDC BLADE MICRO

FUSE AUTO 5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0327005.YX2S 1341257-0327005.YX2S F7126-ND 139-0327005.YX2S 46116 50Y0492 0327005.YX2S
Product Name MICRO2® 32V Blade Fuse Circuit Protection - Fuses Fuses Automotive 5A Circuit Protection Fuse LIttelfuse MICRO2™Fuse, Tan, 5A, 32VDC, 0327005.YX2S Fuse Micro2 Blade 32V Ag 5A 4000 Pc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF808 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 943488 - Radwell International
Allen-Bradley / Rockwell Automation
View Details