Littelfuse, Inc. MICRO2® 32V Blade Fuse 0327005.LXS

Description
This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%
Request a Quote
Description
This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0327005.LXS is a 5 A, 32 V DC MICRO2™ blade fuse with a silver-plated terminal and a tan housing indicating its current rating. It measures 15.3 mm in length, 7.4 mm in width, and 9.1 mm in height, with a typical weight of 0.53 g. The fuse complies with ISO 8820-12:2020 and SAE 2741, operates within a temperature range of -40 °C to +125 °C, and features a see-through housing and top-mounted checkpoints for visual inspection and resistance measurement without removal. The silver plating supports up to 150 °C at the terminal interface. The housing is made of PA66 material with a UL 94 V-2 flammability rating.

Datasheet Summary
Powered by GS/AI

The 0327005.LXS is a 5 A, 32 V DC MICRO2™ blade fuse with a silver-plated terminal and a tan housing indicating its current rating. It measures 15.3 mm in length, 7.4 mm in width, and 9.1 mm in height, with a typical weight of 0.53 g. The fuse complies with ISO 8820-12:2020 and SAE 2741, operates within a temperature range of -40 °C to +125 °C, and features a see-through housing and top-mounted checkpoints for visual inspection and resistance measurement without removal. The silver plating supports up to 150 °C at the terminal interface. The housing is made of PA66 material with a UL 94 V-2 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 0327005.LXS - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
0327005.LXS
MICRO2® 32V Blade Fuse 0327005.LXS
This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%

This 5 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Tan housing indicates 5 A rating Silver-plated terminals Net weight 0.53 g ± 5%

Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0327005.LXS
Circuit Protection Fuse 139-0327005.LXS
Electric Fuse, Product overview: 0327005.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327005.LXS can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0327005.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327005.LXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0327005.LXS-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Automotive Holder Blade, Micro

5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Auto Blade Fuse, 5A, 32Vdc; Blow Characteristic Littelfuse - 64W8531 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 5A, 32Vdc; Blow Characteristic Littelfuse
64W8531
Auto Blade Fuse, 5A, 32Vdc; Blow Characteristic Littelfuse 64W8531
AUTO BLADE FUSE, 5A, 32VDC; Blow Characteristic:-; Fuse Current:5A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 5A, 32VDC; Blow Characteristic:-; Fuse Current:5A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0327005.LXS
Circuit Protection - Fuses 0327005.LXS
FUSE AUTO 5A 32VDC BLADE 50 PC

FUSE AUTO 5A 32VDC BLADE 50 PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0327005.LXS 139-0327005.LXS 0327005.LXS-ND 64W8531 0327005.LXS
Product Name MICRO2® 32V Blade Fuse Circuit Protection Fuse Fuses Auto Blade Fuse, 5A, 32Vdc; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers