"6.25A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes
FUSE CERM 6.25A 250VAC 3AB 3AG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F4859-ND | 42K9892 | 03266.25MXP |
| Product Name | Fuses | Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA |