"6.25A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Slow Blow;6.25A;Sz 3AG;Supplemental;Dim
FUSE CERM 6.25A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes
Ceramic Tube Fuse 6.25A D6.35xL31.75mm Fuses ROHS
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2657-ND | 70184179 | 03266.25HXP | 26K8707 | 03266.25HXP |
| Product Name | Fuses | Fuse;Cylinder;Slow Blow;6.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 400 amps | 400 amps | |||
| Fuse Material | Ceramic | Ceramic |