Littelfuse, Inc. Fuses 0326030.MXP

Description
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1779-ND - DigiKey
Thief River Falls, MN, United States
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
30A Circuit Protection Fuse
139-0326030.MXP
30A Circuit Protection Fuse 139-0326030.MXP
30A Time Delay Fuse, 250VAC/125VDC, 3AB, Ceramic, Nickel Brass Product overview: 0326030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326030.MXP can be used for catalog matching and distributor lookup.

30A Time Delay Fuse, 250VAC/125VDC, 3AB, Ceramic, Nickel Brass Product overview: 0326030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326030.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0326030.MXP - 853169-0326030.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0326030.MXP
853169-0326030.MXP
Fuses - 0326030.MXP 853169-0326030.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853169-0326030.MXP Series: 326 Features: 30 A 250 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040 Other Part Number: 326030MXP, 0326030.MXP-ND, 326030.MXP, 0326030MXP, F1779

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853169-0326030.MXP
Series: 326
Features: 30 A 250 V AC 125 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: 326030MXP, 0326030.MXP-ND, 326030.MXP, 0326030MXP, F1779

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse - 42K9890 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse
42K9890
Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse 42K9890
CARTRIDGE FUSE, SLOW BLOW, 30A, 250V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 30A, 250V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0326030.MXP
FUSE CERM 30A 250VAC 125VDC 3AB

FUSE CERM 30A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1779-ND 139-0326030.MXP 853169-0326030.MXP 42K9890 0326030.MXP
Product Name Fuses 30A Circuit Protection Fuse Fuses - 0326030.MXP Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details