Littelfuse, Inc. Fuses 0326030.HXP

Description
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2655-ND - DigiKey
Thief River Falls, MN, United States
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0326030.HXP
FUSE CERM 30A 250VAC 125VDC 3AB

FUSE CERM 30A 250VAC 125VDC 3AB

Supplier's Site
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;125VAC
70184183
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;125VAC 70184183
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;1 25VAC

Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;125VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse - 26K8705 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse
26K8705
Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse 26K8705
CARTRIDGE FUSE, SLOW BLOW, 30A, 250V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 30A, 250V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Vac125V; Blow Characteristic Littelfuse - 69W6752 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Vac125V; Blow Characteristic Littelfuse
69W6752
Cartridge Fuse Vac125V; Blow Characteristic Littelfuse 69W6752
CARTRIDGE FUSE VAC125V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Breaking Capacity Current AC:400A; RoHS Compliant: Yes

CARTRIDGE FUSE VAC125V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Breaking Capacity Current AC:400A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2655-ND 0326030.HXP 70184183 26K8705 69W6752
Product Name Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;125VAC Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse Cartridge Fuse Vac125V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 600 amps 400 amps 400 amps
Rated Voltage 250 volts 125 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers