Win Source Part Number: 995282-032603.2MXP
Category: Circuit Protection>Fuses
Series: 326
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 214
DC Cold Resistance: 0.0539 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -032603.2MXP,032603.
Approval Agency: CE, CSA, K-MARK, PSE, UL
"3.2A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
3.2A 250V Time Delay Ceramic Fuse, 6.3x32mm, UL/CSA/CE Product overview: 032603.2MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-032603.2MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE CERAMIC 3.2A 250VAC 3AB 3AG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 995282-032603.2MXP | F4858-ND | 139-032603.2MXP | 42K9889 | 032603.2MXP |
| Product Name | Circuit Protection - Fuses | Fuses | 3.2A 250V Circuit Protection Fuse | Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |