"25A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Time Delay Fuse 25A 250VAC Ceramic Cartridge 6.3x32mm Product overview: 0326025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326025.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0326025.MXP Cartridge Fuse
Littelfuse 0326025.MXP Cartridge Fuse
Ceramic Tube Fuse 25A D6.35xL31.75mm Fuses ROHS
CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE CERM 25A 250VAC 125VDC 3AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1778-ND | 139-0326025.MXP | 7874293 | 7874293P | 0326025.MXP | 42K9888 | 25R5501 | 0326025.MXP |
| Product Name | Fuses | 25A Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Rated Breaking Capacity | 600 amps | 400 amps | ||||||
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic |