"25A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Slow Blow;25A;Sz 3AG;Supplemental;Dim
FUSE CERM 25A 250VAC 125VDC 3AB
CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2653-ND | 70184182 | 0326025.HXP | 26K8703 |
| Product Name | Fuses | Fuse;Cylinder;Slow Blow;25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;125VAC | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 600 amps | 400 amps | ||
| Fuse Material | Ceramic |