Littelfuse, Inc. Fuses 0326020.MXP

Description
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1777-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
20A 250V Circuit Protection Fuse
139-0326020.MXP
20A 250V Circuit Protection Fuse 139-0326020.MXP
20A 250V Time Delay Ceramic Fuse, 6.3x32mm Product overview: 0326020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326020.MXP can be used for catalog matching and distributor lookup.

20A 250V Time Delay Ceramic Fuse, 6.3x32mm Product overview: 0326020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326020.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7382823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7382823
Cartridge Fuses 7382823
Littelfuse 0326020.MXP Cartridge Fuse

Littelfuse 0326020.MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7382823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7382823P
Cartridge Fuses 7382823P
Littelfuse 0326020.MXP Cartridge Fuse

Littelfuse 0326020.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0326020.MXP
FUSE CERM 20A 250VAC 60VDC 3AB

FUSE CERM 20A 250VAC 60VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse - 25R5500 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse
25R5500
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse 25R5500
CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1777-ND 139-0326020.MXP 7382823 7382823P 0326020.MXP 25R5500
Product Name Fuses 20A 250V Circuit Protection Fuse Cartridge Fuses Cartridge Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers