Littelfuse, Inc. 20A Circuit Protection Fuse 0326020.HXP

Description
20A Time Delay Fuse, 250VAC/250VDC, 3AB Ceramic Product overview: 0326020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326020.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A Time Delay Fuse, 250VAC/250VDC, 3AB Ceramic Product overview: 0326020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326020.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
139-0326020.HXP
20A Circuit Protection Fuse 139-0326020.HXP
20A Time Delay Fuse, 250VAC/250VDC, 3AB Ceramic Product overview: 0326020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326020.HXP can be used for catalog matching and distributor lookup.

20A Time Delay Fuse, 250VAC/250VDC, 3AB Ceramic Product overview: 0326020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326020.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2652-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361391-0326020.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361391-0326020.HXP
Circuit Protection - Fuses 1361391-0326020.HXP
Win Source Part Number: 1361391-0326020.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 326 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Voltage Rating - AC: 250 V Voltage Rating - DC: 60 V Fuse Type: Cartridge, Ceramic Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 400A AC, 500A DC Melting I²t: 575 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.034 Ohms

Win Source Part Number: 1361391-0326020.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 326
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 60 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I²t: 575
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.034 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0326020.HXP
FUSE CERM 20A 250VAC 60VDC 3AB

FUSE CERM 20A 250VAC 60VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse - 26K8702 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse
26K8702
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse 26K8702
CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse, Cartridge 20A; Blow Characteristic Littelfuse - 69W0717 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge 20A; Blow Characteristic Littelfuse
69W0717
Fuse, Cartridge 20A; Blow Characteristic Littelfuse 69W0717
FUSE, CARTRIDGE 20A; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Breaking Capacity Current AC:400A; RoHS Compliant: Yes

FUSE, CARTRIDGE 20A; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Breaking Capacity Current AC:400A; RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184698
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184698
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0326020.HXP F2652-ND 1361391-0326020.HXP 0326020.HXP 26K8702 69W0717 70184698
Product Name 20A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse Fuse, Cartridge 20A; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
Fuse Material Ceramic Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 60 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2496-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers