Littelfuse, Inc. Fuses 032602.8HXP

Description
"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2651-ND - DigiKey
Thief River Falls, MN, United States
"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse - 26K8701 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse
26K8701
Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse 26K8701
CARTRIDGE FUSE, SLOW BLOW, 2.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 032602.8HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
032602.8HXP
Circuit Protection - Fuses 032602.8HXP
FUSE CERM 2.8A 250VAC 125VDC 3AB

FUSE CERM 2.8A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F2651-ND 26K8701 032602.8HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.2501.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Auto Fuses - AFF -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details