Manufacturer: Littelfuse Inc.
Win Source Part Number: 759958-0326015.MXP
Series: 326
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 3AB, 3AG, 1/4" x 1-1/4"
Current Rating: 15A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 60V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I2t: 245
Approvals: CE, CSA, K-MARK, PSE, UL
Mounting: Holder
Resistance: 0.005 Ohm
Family Name: 326
Categories: Circuit Protection
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): BK1/MDA-15; BK/MDA-15; BK/MDF-15;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Littelfuse 0326015.MXP Cartridge Fuse
Littelfuse 0326015.MXP Cartridge Fuse
"15A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Time Delay Fuse, 15A, 250VAC/250VDC, 400A IR, Ceramic, 3AB Product overview: 0326015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326015.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 15A 250VAC 60VDC 3AB
CARTRIDGE FUSE, SLOW BLOW, 15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 759958-0326015.MXP | 7382829 | 7382829P | F1776-ND | 139-0326015.MXP | 0326015.MXP | 42K9884 |
| Product Name | Fuses - 0326015.MXP | Cartridge Fuses | Cartridge Fuses | Fuses | 15A 400A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 15A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 250 volts | 60 volts | 250 volts | 250 volts | |||
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps |