Littelfuse, Inc. Fuses 0326015.HXP

Description
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2649-ND - DigiKey
Thief River Falls, MN, United States
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361372-0326015.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361372-0326015.HXP
Circuit Protection - Fuses 1361372-0326015.HXP
Win Source Part Number: 1361372-0326015.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 326 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Ceramic Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 400A AC, 500A DC Melting I²t: 245 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.005 Ohms

Win Source Part Number: 1361372-0326015.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 326
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I²t: 245
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.005 Ohms

Buy Now Datasheet
Singapore, Singapore
1.5A Circuit Protection Fuse
139-0326015.HXP
1.5A Circuit Protection Fuse 139-0326015.HXP
1.5A 250VAC Ceramic Fuse, Time Lag, 3AB, Holder Mount Product overview: 0326015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326015.HXP can be used for catalog matching and distributor lookup.

1.5A 250VAC Ceramic Fuse, Time Lag, 3AB, Holder Mount Product overview: 0326015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326015.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0326015.HXP
FUSE CERM 15A 250VAC 125VDC 3AB

FUSE CERM 15A 250VAC 125VDC 3AB

Supplier's Site
Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25";Ceramic;Cartridge;250VAC
70184676
Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25";Ceramic;Cartridge;250VAC 70184676
Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25";Ceramic;C artridge;250VAC

Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25";Ceramic;Cartridge;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 15A, 250V; Blow Characteristic Littelfuse - 26K8699 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 15A, 250V; Blow Characteristic Littelfuse
26K8699
Cartridge Fuse, Slow Blow, 15A, 250V; Blow Characteristic Littelfuse 26K8699
CARTRIDGE FUSE, SLOW BLOW, 15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2649-ND 1361372-0326015.HXP 139-0326015.HXP 0326015.HXP 70184676 26K8699
Product Name Fuses Circuit Protection - Fuses 1.5A Circuit Protection Fuse Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25";Ceramic;Cartridge;250VAC Cartridge Fuse, Slow Blow, 15A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps 400 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data