Littelfuse, Inc. 12A Circuit Protection Fuse 0326012.MXP

Description
Time Delay Fuse, 12A, 250VAC, 60VDC, Ceramic, 3AB Product overview: 0326012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse, 12A, 250VAC, 60VDC, Ceramic, 3AB Product overview: 0326012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A Circuit Protection Fuse
139-0326012.MXP
12A Circuit Protection Fuse 139-0326012.MXP
Time Delay Fuse, 12A, 250VAC, 60VDC, Ceramic, 3AB Product overview: 0326012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 12A, 250VAC, 60VDC, Ceramic, 3AB Product overview: 0326012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 960998-0326012.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
960998-0326012.MXP
Circuit Protection - Fuses 960998-0326012.MXP
Win Source Part Number: 960998-0326012.MXP Category: Circuit Protection>Fuses Series: 326 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 60 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 400A AC, 500A DC Melting I2t: 129 DC Cold Resistance: 0.0067 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Alternative Parts (Cross-Reference): GSA 12-R; 0326015.MXP; BK/ABC-1-1/2-R; 022501.5HXP; 022901.5HXP; BK/AGA-1-1/2; 3404.2417.22; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0326012.MXP,03 26012.MXP-ND,326012M XP,F1775,326012.MXP, 0326012MXP Approval Agency: CE, CSA, K-MARK, PSE, UL

Win Source Part Number: 960998-0326012.MXP
Category: Circuit Protection>Fuses
Series: 326
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 60 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I2t: 129
DC Cold Resistance: 0.0067 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): GSA 12-R; 0326015.MXP; BK/ABC-1-1/2-R; 022501.5HXP; 022901.5HXP; BK/AGA-1-1/2; 3404.2417.22;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0326012.MXP,0326012.MXP-ND,326012MXP,F1775,326012.MXP,0326012MXP
Approval Agency: CE, CSA, K-MARK, PSE, UL

Buy Now Datasheet
Cartridge Fuses - 7874299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7874299
Cartridge Fuses 7874299
Littelfuse 0326012.MXP Cartridge Fuse

Littelfuse 0326012.MXP Cartridge Fuse

Supplier's Site
Fuses - F1775-ND - DigiKey
Thief River Falls, MN, United States
"12A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse - 37529437 - Radwell International
Willingboro, NJ, United States
FUSE, CERAMIC, SLOW BLOW, 12A, 250V AC, 60V DC, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, CERAMIC, SLOW BLOW, 12A, 250V AC, 60V DC, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse - 25R5496 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse
25R5496
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse 25R5496
CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0326012.MXP
FUSE CERM 12A 250VAC 60VDC 3AB

FUSE CERM 12A 250VAC 60VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0326012.MXP 960998-0326012.MXP 7874299 F1775-ND 37529437 25R5496 0326012.MXP
Product Name 12A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuses Fuses Fuse Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic
Approvals / Standards RoHS RoHS UL; CSA RoHS
Rated Voltage 60 volts 250 volts 250 volts 250 volts
Rated Current 12 amps 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VGT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Voltage 600 volts
View Details
Fuses - 002625020 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details
Fuse - 65920240 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers