"12A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
12A 250VAC Ceramic Time Lag Fuse, 3AB, Holder Mount Product overview: 0326012.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes
CARTRIDGE FUSE, SLOW BLOW, 12A, 250VAC; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE CERM 12A 250VAC 60VDC 3AB
Fuse;Cylinder;Slow Blow;12A;Sz 3AG;Supplemental;Dim
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2648-ND | 139-0326012.HXP | 26K8698 | 0326012.HXP | 70184181 |
| Product Name | Fuses | 12A Circuit Protection Fuse | Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow;12A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC |
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 500 amps | 400 amps | |||
| Fuse Material | Ceramic | Ceramic |