Manufacturer: Littelfuse Inc.
Win Source Part Number: 808580-0326010.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 137
Approvals: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0132 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 400A
Time Delay Fuse, 10A, 250VAC/VDC, 400A IR, Ceramic, 3AB Product overview: 0326010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326010.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0326010.MXP Cartridge Fuse
Littelfuse 0326010.MXP Cartridge Fuse
"10A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERAMIC 10A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Breaking Capacity RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808580-0326010.MXP | 139-0326010.MXP | 7382826 | 7382826P | F1774-ND | 0326010.MXP | 42K9882 | 25R5495 |
| Product Name | Fuses - 0326010.MXP | 10A 400A Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |