Littelfuse, Inc. Fuses 0326010.HXP

Description
"10A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"10A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2647-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
10A 400A Circuit Protection Fuse
139-0326010.HXP
10A 400A Circuit Protection Fuse 139-0326010.HXP
Electric Fuse, Time Lag Blow, 10A, 250VAC, 250VDC, 400A (IR), Inline/holder, 3AB, ROHS COMPLIANT Product overview: 0326010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326010.HXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 10A, 250VAC, 250VDC, 400A (IR), Inline/holder, 3AB, ROHS COMPLIANT Product overview: 0326010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326010.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse Ceramic MDA Fuse, 10A, 250VDC, 0326010.HXP - 46160 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Ceramic MDA Fuse, 10A, 250VDC, 0326010.HXP
46160
Littelfuse Ceramic MDA Fuse, 10A, 250VDC, 0326010.HXP 46160
Littelfuse Ceramic MDA Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long Time Delay UL listed product meets standard 248-14
  • Littelfuse Ceramic MDA Fuse 326015.HXP
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • Time Delay
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
Circuit Protection - Fuses - 1361351-0326010.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361351-0326010.HXP
Circuit Protection - Fuses 1361351-0326010.HXP
Win Source Part Number: 1361351-0326010.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 326 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Ceramic Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 400A Melting I²t: 137 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.0132 Ohms

Win Source Part Number: 1361351-0326010.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 326
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A
Melting I²t: 137
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0132 Ohms

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse - 26K8697 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse
26K8697
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse 26K8697
CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0326010.HXP
FUSE CERAMIC 10A 250VAC 3AB 3AG

FUSE CERAMIC 10A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184667
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184667
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2647-ND 139-0326010.HXP 46160 1361351-0326010.HXP 26K8697 0326010.HXP 70184667
Product Name Fuses 10A 400A Circuit Protection Fuse Littelfuse Ceramic MDA Fuse, 10A, 250VDC, 0326010.HXP Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps 400 amps
Fuse Material Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers