Littelfuse, Inc. Fuses 032601.5MXP

Description
"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 032601.5MXP-ND - DigiKey
Thief River Falls, MN, United States
"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse - 42K9880 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse
42K9880
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse 42K9880
CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
FUSE CERM 1.5A 250VAC 125VDC 3AB - 461-032601.5MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERM 1.5A 250VAC 125VDC 3AB
461-032601.5MXP
FUSE CERM 1.5A 250VAC 125VDC 3AB 461-032601.5MXP
FUSE CERM 1.5A 250VAC 125VDC 3AB

FUSE CERM 1.5A 250VAC 125VDC 3AB

Supplier's Site
Circuit Protection - Fuses 032601.5MXP
FUSE CERM 1.5A 250VAC 125VDC 3AB

FUSE CERM 1.5A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 032601.5MXP-ND 42K9880 461-032601.5MXP 032601.5MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse FUSE CERM 1.5A 250VAC 125VDC 3AB Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 100 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data