Littelfuse, Inc. Fuses 032601.5HXP

Description
"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2645-ND - DigiKey
Thief River Falls, MN, United States
"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 032601.5HXP
FUSE CERM 1.5A 250VAC 125VDC 3AB

FUSE CERM 1.5A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse - 26K8695 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse
26K8695
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse 26K8695
CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2645-ND 032601.5HXP 26K8695
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers