Littelfuse, Inc. Fuses 0326007.HXP

Description
"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2642-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse - 26K8692 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse
26K8692
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse 26K8692
CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0326007.HXP
FUSE CERAMIC 7A 250VAC 3AB 3AG

FUSE CERAMIC 7A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184180
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184180
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2642-ND 26K8692 0326007.HXP 70184180
Product Name Fuses Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1879-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details