"5A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Slow Blow;5A;Sz 3AG;Supplemental;Dim
FUSE CERAMIC 5A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | Waytek, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2641-ND | 46155 | 70184711 | 0326005.HXP | 26K8691 |
| Product Name | Fuses | Littelfuse Ceramic MDA Fuse, 5A, 250VDC, 0326005.HXP | Fuse;Cylinder;Slow Blow;5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 400 amps | 400 amps | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |