Littelfuse, Inc. Fuses 0326002.HXP

Description
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2638-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361413-0326002.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361413-0326002.HXP
Circuit Protection - Fuses 1361413-0326002.HXP
Win Source Part Number: 1361413-0326002.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 326 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Ceramic Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC Melting I²t: 80 Approval Agency: CE, CSA, PSE, UL DC Cold Resistance: 0.121 Ohms

Win Source Part Number: 1361413-0326002.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 326
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC
Melting I²t: 80
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.121 Ohms

Buy Now Datasheet
Singapore, Singapore
2A Circuit Protection Fuse
139-0326002.HXP
2A Circuit Protection Fuse 139-0326002.HXP
2A 250VAC/250VDC Time Lag Fuse, Ceramic, 3AB, Holder Mount Product overview: 0326002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326002.HXP can be used for catalog matching and distributor lookup.

2A 250VAC/250VDC Time Lag Fuse, Ceramic, 3AB, Holder Mount Product overview: 0326002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326002.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0326002.HXP
FUSE CERM 2A 250VAC 125VDC 3AB

FUSE CERM 2A 250VAC 125VDC 3AB

Supplier's Site
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184176
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184176
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse - 26K8688 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
26K8688
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse 26K8688
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2638-ND 1361413-0326002.HXP 139-0326002.HXP 0326002.HXP 70184176 26K8688
Product Name Fuses Circuit Protection - Fuses 2A Circuit Protection Fuse Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 100 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1727 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 150 volts
Rated Current 300 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers