Littelfuse, Inc. Fuses 0326.600MXP

Description
"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.600MXP-ND - DigiKey
Thief River Falls, MN, United States
"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse - 42K9868 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse
42K9868
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse 42K9868
CARTRIDGE FUSE, SLOW BLOW, 0.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0326.600MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.600MXP
Circuit Protection - Fuses 0326.600MXP
FUSE CERM 600MA 250VAC 125VDC

FUSE CERM 600MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0326.600MXP-ND 42K9868 0326.600MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 002640023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details