Littelfuse, Inc. Fuses 0326.600HXP

Description
"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2633-ND - DigiKey
Thief River Falls, MN, United States
"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"600mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0326.600HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.600HXP
Circuit Protection - Fuses 0326.600HXP
FUSE CERM 600MA 250VAC 125VDC

FUSE CERM 600MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse - 26K8683 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse
26K8683
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse 26K8683
CARTRIDGE FUSE, SLOW BLOW, 0.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2633-ND 0326.600HXP 26K8683
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110426 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
Surface Mount Fuses - CH1206 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details