"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, SLOW BLOW, 0.375A, 250V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series RoHS Compliant: Yes
FUSE CERM 375MA 250VAC 125VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0326.375MXP-ND | 42K9865 | 0326.375MXP |
| Product Name | Fuses | Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS |