Littelfuse, Inc. Fuses 0326.250MXP

Description
"250mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"250mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.250MXP-ND - DigiKey
Thief River Falls, MN, United States
"250mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"250mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0326.250MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.250MXP
Circuit Protection - Fuses 0326.250MXP
FUSE CERM 250MA 250VAC 125VDC

FUSE CERM 250MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse - 42K9863 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
42K9863
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse 42K9863
CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0326.250MXP-ND 0326.250MXP 42K9863
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses Semiconductor Protection Fuses Midget 10x38mm Fuses - Cylindrical Fuses - VC10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers