Littelfuse, Inc. Fuses 0326.175MXP

Description
"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.175MXP-ND - DigiKey
Thief River Falls, MN, United States
"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse - 42K9860 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse
42K9860
Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse 42K9860
CARTRIDGE FUSE, SLOW BLOW, 0.175A, 250V; Blow Characteristic:Slow Blow; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.175A, 250V; Blow Characteristic:Slow Blow; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0326.175MXP
FUSE CERM 175MA 250VAC 3AB 3AG

FUSE CERM 175MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0326.175MXP-ND 42K9860 0326.175MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8476TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details