Littelfuse, Inc. Fuses 0326.175HXP

Description
"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2625-ND - DigiKey
Thief River Falls, MN, United States
"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"175mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse - 26K8675 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse
26K8675
Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse 26K8675
CARTRIDGE FUSE, SLOW BLOW, 0.175A, 250V; Blow Characteristic:Slow Blow; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.175A, 250V; Blow Characteristic:Slow Blow; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0326.175HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.175HXP
Circuit Protection - Fuses 0326.175HXP
FUSE CERM 175MA 250VAC 3AB 3AG

FUSE CERM 175MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F2625-ND 26K8675 0326.175HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.175A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data